SQF-SM8M8-120G-AAG详情
Advantech SQF-SM8M8-120G-AAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Operating Temperature
0 C
Interface Type
SATA
Maximum Operating Temperature
+ 70 C
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
系列
*
工作电源电压
3.3 V
配置
MLC
内存大小
120 GB
外形尺寸
M.2 2280
产品
M.2 SSDs
SQF-SM8M8-120G-AAG拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。