SQF-SMSV4-1K9GCSCC详情
Advantech SQF-SMSV4-1K9GCSCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting
电缆安装
Contact Materials
Iron-Nickel
Insert Arrangement
10-2
Termination Method
Solder
Body Orientation
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
操作温度
-55 to 125 °C
性别
Plug
子类别
Memory & Data Storage
触点性别
PIN
产品类别
Solid State Drives - SSD
产品类别
Solid State Drives - SSD
应力消除
无
产品长度
24.79 mm
SQF-SMSV4-1K9GCSCC拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。