SQR-SD3N2G1K6MNFKB详情
Advantech SQR-SD3N2G1K6MNFKB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
204-SODIMM
Package
Bulk
厂商
Advantech Corp
Transfer Rate (Mb/s, MT/s, MHz)
1600
Product Status
活跃
Memory Types
DDR3 SDRAM
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
系列
SQR-SD3N
子类别
Memory & Data Storage
界面
I2C/USART/USB
内存大小
2GB
程序内存大小
128 Kb
数据总线宽度
32 Bit
产品类别
内存模块
产品类别
内存模块
设备核心
ARM Cortex M3
SQR-SD3N2G1K6MNFKB拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。