SR30000111-SWH详情
Advantech SR30000111-SWH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
7
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Package
Bulk
Base Product Number
SR30000111
厂商
Advantech Corp
Product Status
不用于新设计
系列
*
SR30000111-SWH拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。