SR30018121-SWH详情
Advantech SR30018121-SWH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP64
Model
Incremental encoder
Package
Bulk
Base Product Number
SR30018121
厂商
Advantech Corp
Product Status
不用于新设计
系列
*
SR30018121-SWH拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。