SR30019121详情
Advantech SR30019121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
Package
Bulk
厂商
Advantech Corp
Product Status
不用于新设计
系列
*
0个相似型号
SR30019121拓展信息
WISE-3610ILS-51A1N
Advantech
USM-D62-N90
Advantech
ICR-3241W
Advantech
ADAM-6750
Advantech
EKI-1242IOUMS-A
Advantech
ECU-1251TL-R10AAE
Advantech
BB-SG30300525-42
Advantech
BB-SG30500520-42
Advantech
UNO-220-P4N2AE
Advantech
BB-UR2B611012
Advantech








哦! 它是空的。