SR30519010详情
Advantech SR30519010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Degree of protection (IP)
IP20
Number of digital outputs
8
Package
Bulk
厂商
Advantech Corp
Product Status
不用于新设计
系列
*
深度
12.6
宽度
128.6
高度
74.6
SR30519010拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。