UPOS-510FP-AI301详情
Advantech UPOS-510FP-AI301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
16 GB
Processor Series
i3-6100U
Maximum Operating Temperature
+ 40 C
On-Board Storage Size
500 GB
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet, Serial, USB
Manufacturer
Advantech
Diagonal
15 in
Display Resolution - Pixels
1024 x 768
Brand
Advantech
Installed RAM
4 GB
Processor Type
Core i3
RoHS
Details
On-Board Storage Type
HD
Memory Types
DDR4
系列
UPOS-510
类型
POS System
子类别
Computing
内存大小
4 GB
产品类别
平板电脑
显示类型
TFT
产品类别
平板电脑
UPOS-510FP-AI301拓展信息
Advantech
Advantech
Advantech
Advantech








哦! 它是空的。