USM-500-W5000000S详情
Advantech USM-500-W5000000S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Processor Type
Core i5
Chipsets
Q370
Interface Type
Serial
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 40 C
Memory Types
DDR3
Processor Series
i5-8500T
Factory Pack QuantityFactory Pack Quantity
1
系列
USM-500
USM-500-W5000000S拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech
Advantech








哦! 它是空的。