VEGA-2000M-XS0E详情
Advantech VEGA-2000M-XS0E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Video Format Supported
H.264, H.265, HD, SD
Display Resolution - Pixels
1920 x 1080
Interface Type
HDMI, PCIe, SDI
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 10 C
Number of frames per second
60 fps
Factory Pack QuantityFactory Pack Quantity
1
系列
VEGA-2000M
通道数量
1 Channel
产品
Video Capture & Encode Modules
VEGA-2000M-XS0E拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp
Advantech
Advantech Corp








哦! 它是空的。