Advantech Corp 96FD-M032-ITR7
- 收藏
- 对比
96FD-M032-ITR7
57-96FD-M032-ITR7
固态硬盘(SSD),硬盘驱动器(HDD)
--
大陆
立即发货

SSD 32GB DDR3 MSATA SATAIII
1最小包装量--
96FD-M032-ITR7详情
Advantech Corp 96FD-M032-ITR7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory Types
FLASH - DDR3
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
SATA III
内存大小
32GB
外形尺寸
mSATA
RoHS状态
符合RoHS标准
96FD-M032-ITR7拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp







哦! 它是空的。