Advantech Corp ADAM-5091-BE
- 收藏
- 对比
ADAM-5091-BE详情
Advantech Corp ADAM-5091-BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Advantech Corp
Package
Box
Product Status
活跃
For Use With/Related Products
-
Number of Channels / Ports
4 Port
Maximum Data Rate
115.2 kb/s
Unit Weight
2 lbs
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
RS-232
Manufacturer
Advantech
Brand
Advantech
RoHS
Details
系列
-
类型
RS-232 Module
子类别
嵌入式解决方案
产品类别
接口模块
产品
串行通信卡
产品类别
接口模块
ADAM-5091-BE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。