Advantech Corp AQD-SD4U8GE21-SG
- 收藏
- 对比
AQD-SD4U8GE21-SG
57-AQD-SD4U8GE21-SG
存储器 - 模块
288-SODIMM
大陆
立即发货

8G ECC SO-DDR4-2133 512X8 1.2V SAM
1最小包装量--
AQD-SD4U8GE21-SG详情
Advantech Corp AQD-SD4U8GE21-SG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
288-SODIMM
Memory Types
DDR4 SDRAM
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
内存大小
8GB
速度
2133Mb/s
RoHS状态
Non-RoHS Compliant
AQD-SD4U8GE21-SG拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech







哦! 它是空的。