Advantech Corp EKI-2701MPI-R-AE
- 收藏
- 对比
EKI-2701MPI-R-AE
57-EKI-2701MPI-R-AE
其它
--
大陆
立即发货

HARDENED ETHERNET EXTENDER, 1000
1最小包装量--
EKI-2701MPI-R-AE详情
Advantech Corp EKI-2701MPI-R-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
EKI-2701
For Use With/Related Products
Cat5e, Cat6 Ethernet
Product Status
活跃
Package
Box
厂商
Advantech Corp
Maximum Operating Temperature
+ 75 C
Unit Weight
7.054792 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
RoHS
Details
系列
-
类型
PoE 喷射器
子类别
AC-DC Power Supply
端口的数量
5 Ethernet
数据率
1 Gb/s
产品类别
Power over Ethernet - PoE
产品
PoE
产品类别
Power over Ethernet - PoE
EKI-2701MPI-R-AE拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp







哦! 它是空的。