Advantech Corp KBD-6304
- 收藏
- 对比
KBD-6304详情
Advantech Corp KBD-6304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
KBD
已出版
2016
尺寸/尺寸
11.300Lx5.510W x 1.140 H 287.00mmx140.00mmx29.00mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Keyboard
界面
PS/2
开关数量
88
特征
Compact
RoHS状态
Non-RoHS Compliant
KBD-6304拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。