Advantech Corp KBD-6305
- 收藏
- 对比
KBD-6305
57-KBD-6305
键盘
--
大陆
立即发货

Keyboard 88 Key PS/2 Connector 5000000Cycle
1最小包装量--
KBD-6305详情
Advantech Corp KBD-6305重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
KBD
尺寸/尺寸
11.380Lx8.940W x 1.060 H 289.00mmx227.00mmx27.00mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Keyboard
界面
PS/2
开关数量
88
特征
Compact, Touchpad
RoHS状态
Non-RoHS Compliant
KBD-6305拓展信息
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp
Advantech Corp








哦! 它是空的。