Advantech Corp SQR-SD4N4G2K6SNEFB
- 收藏
- 对比
SQR-SD4N4G2K6SNEFB
57-SQR-SD4N4G2K6SNEFB
存储器 - 模块
260-SODIMM
大陆
立即发货

MODULE DDR4 SDRAM 4GB 260SODIMM
1最小包装量--
SQR-SD4N4G2K6SNEFB详情
Advantech Corp SQR-SD4N4G2K6SNEFB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
260-SODIMM
厂商
Advantech Corp
Package
Bulk
Product Status
活跃
Memory Types
DDR4 SDRAM
Transfer Rate (Mb/s, MT/s, MHz)
2666
Base Product Number
SQR-SD4
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Advantech
Brand
Advantech
系列
SQR-SD4N
子类别
Memory & Data Storage
内存大小
4GB
产品类别
内存模块
产品
SO-DIMM
产品类别
内存模块
SQR-SD4N4G2K6SNEFB拓展信息
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech
Advantech







哦! 它是空的。