Agilent 34465A CAL
- 收藏
- 对比
34465A CAL
2897-34465A CAL
无类别的
--
大陆
立即发货

CAL DMM, USB/LAN, AUTO/MANUAL, 6-1/2, No. of Digits:6.5, DMM Connectivity:LAN, USB, Current Measure AC Max:10A, Voltage Measure AC Max:1kV, Resistance Measure Max:1Gohm, Product Range:Truevolt Series, Current Measure DC Max:10A RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。