PWR ANALYZER CAL W/DU, 375VA, 300V, Product Range:6800B Series, Output Power Max:375VA, Output Voltage Max:300V, Output Current Max:3.25A, No. of Phases:Single Phase, Interface Type:GPIB, Plug Type:-
起订量
1最小包装量--
添加到询价列表
6811B CAL DUAgilentPWR ANALYZER CAL W/DU, 375VA, 300V, Product Range:6800B Series, Output Power Max:375VA, Output Voltage Max:300V, Output Current Max:3.25A, No. of Phases:Single Phase, Interface Type:GPIB, Plug Type:-