CPM8361详情
Agilent CPM8361重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
,
Manufacturer Part Number
CPM8361
Manufacturer
Agilent Technologies Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
AGILENT TECHNOLOGIES INC
Risk Rank
5.84
性别
Male
接头数量
8
触点样式
Pin
达到SVHC
unknown
CPM8361拓展信息








哦! 它是空的。