Agilent J7205B/002
- 收藏
- 对比
J7205B/002
2897-J7205B/002
固定电感器
--
大陆
立即发货

ATTENUATION CONTROL UNIT, 5-CH, 18GHZ, RF Test Component Type:Attenuation Control Unit, Frequency:18GHz, Impedance:-, Continuous RF Input Power Max:1W, For Use With:Multi-channel Multi-technology Wireless Components, Product Range:- RoHS Compliant:
1最小包装量--
J7205B/002详情
Agilent J7205B/002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EL-H830-25-H-19
Manufacturer
Grove Gear
输入类型
Solid Shaft
J7205B/002拓展信息
Agilent
Agilent
Agilent
Agilent
Agilent
Agilent
Agilent
Agilent
Agilent
Agilent







哦! 它是空的。