THERMOCOUPLE POWER SENSOR, Thermocouple Type:-, Sensing Temperature Min:-, Sensing Temperature Max:-, Sensor Body Material:-, Lead Length:-, Product Range:- RoHS Compliant: NA
起订量
1最小包装量--
添加到询价列表
N8482BAgilentTHERMOCOUPLE POWER SENSOR, Thermocouple Type:-, Sensing Temperature Min:-, Sensing Temperature Max:-, Sensor Body Material:-, Lead Length:-, Product Range:- RoHS Compliant: NA