Agilent U2049XA
- 收藏
- 对比
U2049XA
2897-U2049XA
电流传感器
--
大陆
立即发货

POWER SENSOR, 33GHZ, -70DBM TO 20DBM, Test Frequency Range:10MHz to 33GHz, Power Measuring Range:-70dBm to 20dBm, Measurement Speed:50000 readings / second, RF Connector Type:APC 3.5mm Plug, Product Range:U2040 X-Series, Weight:370gRoHS Compliant:
1最小包装量--
U2049XA详情
Agilent U2049XA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
JAE Electronics
Brand
JAE Electronics
包装
Bulk
子类别
Circular Connectors
产品类别
标准圆形触头
产品类别
标准圆形触头
U2049XA拓展信息







哦! 它是空的。