Agilent U8002A CAL D
- 收藏
- 对比
U8002A CAL D
2897-U8002A CAL D
无类别的
--
大陆
立即发货

POWER SUPPLY CAL W/D, ADJ, 5A, 30V, 150W, Power Supply Output Type:Adjustable, No. of Outputs:1 Output, Output Voltage Min:0V, Output Voltage Max:30V, Output Current Min:0A, Output Current Max:5A, Power Rating:150W, Plug Type:- RoHS Compliant: Yes
1最小包装量--
U8002A CAL D详情
Agilent U8002A CAL D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
300
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
系列
MA01
包装
Reel
子类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
U8002A CAL D拓展信息







哦! 它是空的。