Agilent U8903A-102
- 收藏
- 对比
U8903A-102
2897-U8903A-102
无类别的
--
大陆
立即发货

CABLE ASSEMBLY, Test Connector Type A:BNC Plug, Test Connector Type B:RCA / Phono Plug, Voltage Rating:-, Current Rating:-, Insulator Colour:Black, Lead Length - Metric:2m, Lead Length - Imperial:79.2, Product Range:U8903A Series RoHS Complia
1最小包装量--
添加到询价列表







哦! 它是空的。