170271-4 REV X4详情
AirBorn 170271-4 REV X4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Package
Bag
厂商
AirBorn
Product Status
活跃
系列
*
可调节性
Rotating and swivelling
宽度
80
长度
135
170271-4 REV X4拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。