CDG4309EPP详情
AirBorn CDG4309EPP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with claw and screw
Nominal voltage
250
Nominal current
16
Surface protection
Lacquered
Manufacturer Part Number
CDG4309EPP
Manufacturer
Telcom Semiconductor Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TELCOM SEMICONDUCTOR INC
Risk Rank
5.84
频率
50 - 50
达到SVHC
unknown
CDG4309EPP拓展信息








哦! 它是空的。