CDG4500BJ详情
AirBorn CDG4500BJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
Manufacturer Part Number
CDG4500BJ
Manufacturer
Telcom Semiconductor Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TELCOM SEMICONDUCTOR INC
Risk Rank
5.83
频率
50 - 60
达到SVHC
unknown
CDG4500BJ拓展信息








哦! 它是空的。