CDG6643详情
AirBorn CDG6643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Model
Two-part rocker
Manufacturer Part Number
CDG6643
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.75
Manufacturer Series
CDG
连接器类型
PCB 连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
达到SVHC
compliant
CDG6643拓展信息








哦! 它是空的。