DA-16Z-025-312-JP00详情
AirBorn DA-16Z-025-312-JP00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
DA-16Z-025-312-JP00
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.57
Manufacturer Series
DA
连接器支持类型
连接器附件
达到SVHC
compliant
0个相似型号
DA-16Z-025-312-JP00拓展信息








哦! 它是空的。