DB-18Z-009-750-AE00详情
AirBorn DB-18Z-009-750-AE00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
DB-18Z-009-750-AE00
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.59
Manufacturer Series
DB
连接器支持类型
连接器附件
达到SVHC
compliant
0个相似型号
DB-18Z-009-750-AE00拓展信息








哦! 它是空的。