DX-162-015-000-AH50详情
AirBorn DX-162-015-000-AH50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
DX-162-015-000-AH50
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.6
Manufacturer Series
DX
连接器支持类型
连接器附件
达到SVHC
compliant
0个相似型号
DX-162-015-000-AH50拓展信息








哦! 它是空的。