M55302/191A50X详情
AirBorn M55302/191A50X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4
Manufacturer Part Number
40-911-300-psi/bar
Case Style
Center Back Mount
Range
0-300 psi
Manufacturer
NOSHOK
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
RoHS
Details
系列
M55302
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
M55302/191A50X拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。