M55302/55-C50L详情
AirBorn M55302/55-C50L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Manufacturer Part Number
M55302/55-C50L
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.74
Manufacturer Series
M55302/55
连接器类型
板连接器
子类别
Wire & Cable Management
产品类别
Cable Mounting & Accessories
达到SVHC
compliant
M55302/55-C50L拓展信息








哦! 它是空的。