M55302/55-D44M详情
AirBorn M55302/55-D44M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M55302/55-D44M
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.74
Manufacturer Series
M55302/55
连接器类型
板连接器
Reach合规守则
compliant
0个相似型号
M55302/55-D44M拓展信息








哦! 它是空的。