M55302/55-E10H详情
AirBorn M55302/55-E10H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer
Killark-Hubbell Electrical Products
Angle
Straight
Approvals
UL;CSA;ATEX
Manufacturer Part Number
M55302/55-E10H
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.74
Manufacturer Series
M55302/55
连接器类型
板连接器
类型
RMC (Rigid Metallic Conduit);IMC (Intermediate Metallic Conduit)
连接类型
母对母
达到SVHC
compliant
M55302/55-E10H拓展信息








哦! 它是空的。