M55302/55-F50S详情
AirBorn M55302/55-F50S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
Unit Weight
7 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
MDC-15155 PLN
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
RoHS
Details
Manufacturer Part Number
M55302/55-F50S
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.74
Manufacturer Series
M55302/55
连接器类型
板连接器
类型
Sloped
颜色
Natural
子类别
Enclosures, Racks and Boxes
房屋颜色
Natural
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
特征
耐刮擦纹理饰面
产品类别
Enclosures, Boxes, & Cases
达到SVHC
compliant
M55302/55-F50S拓展信息








哦! 它是空的。