M55302/57B40Y/47详情
AirBorn M55302/57B40Y/47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
M55302/57B40Y-47
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.71
Manufacturer Series
M55302/57
连接器类型
板连接器
性别
Male
触点样式
Pin
达到SVHC
compliant
M55302/57B40Y/47拓展信息








哦! 它是空的。