M55302/57C30Y-50详情
AirBorn M55302/57C30Y-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Holsworthy
RoHS
Details
Manufacturer Part Number
M55302/57C30Y-50
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.71
Manufacturer Series
M55302/57
系列
HCF
包装
Bulk
连接器类型
板连接器
产品类别
TE Connectivity
达到SVHC
compliant
M55302/57C30Y-50拓展信息








哦! 它是空的。