M55302/57C60Y/22详情
AirBorn M55302/57C60Y/22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX967
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Manufacturer Part Number
M55302/57C60Y-22
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.71
Manufacturer Series
M55302/57
系列
-
连接器类型
板连接器
达到SVHC
compliant
M55302/57C60Y/22拓展信息








哦! 它是空的。