M55302/58-A66Y/4详情
AirBorn M55302/58-A66Y/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Material quality
Other
Model
O-ring
Manufacturer Part Number
M55302/58-A66Y-4
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/58
连接器类型
板连接器
器件厚度
2
达到SVHC
compliant
M55302/58-A66Y/4拓展信息








哦! 它是空的。