M55302/58-A70Y/58详情
AirBorn M55302/58-A70Y/58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.011676 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
Screw
Contact Materials
Brass
Wire Gauge Max
15 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
Manufacturer Part Number
M55302/58-A70Y-58
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/58
包装
切割胶带
连接器类型
板连接器
类型
Ring
子类别
Terminals
终端样式
Crimp
线规
15 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
达到SVHC
compliant
M55302/58-A70Y/58拓展信息








哦! 它是空的。