M55302/58-C36Y/56详情
AirBorn M55302/58-C36Y/56重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Apex Tool Group
Brand
Apex Tool Group
Tradename
EREM
RoHS
不适用
Unit Weight
2.400040 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
M55302/58-C36Y-56
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/58
连接器类型
板连接器
类型
椭圆形封头
子类别
Tools
产品类别
Wire Strippers & Cutters
产品
剪线钳
产品类别
Wire Stripping & Cutting Tools
达到SVHC
compliant
M55302/58-C36Y/56拓展信息








哦! 它是空的。