M55302/58-C60Y/37详情
AirBorn M55302/58-C60Y/37重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
不适用
Manufacturer Part Number
M55302/58-C60Y-37
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/58
连接器类型
板连接器
子类别
Tools
产品类别
Wire Strippers & Cutters
产品类别
Wire Stripping & Cutting Tools
达到SVHC
compliant
M55302/58-C60Y/37拓展信息








哦! 它是空的。