M55302/58-D14Y/45详情
AirBorn M55302/58-D14Y/45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Kamaya Inc.
Package
Tape & Reel (TR)
Manufacturer Part Number
M55302/58-D14Y-45
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/58
系列
*
连接器类型
板连接器
达到SVHC
compliant
M55302/58-D14Y/45拓展信息








哦! 它是空的。