M55302/58-D44Y/0详情
AirBorn M55302/58-D44Y/0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
Manufacturer Part Number
M55302/58-D44Y-0
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/58
系列
*
连接器类型
板连接器
达到SVHC
compliant
M55302/58-D44Y/0拓展信息








哦! 它是空的。