M55302/58-E60Y-13详情
AirBorn M55302/58-E60Y-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Head Type
Slotted
Manufacturer Part Number
M55302/58-E60Y-13
Manufacturer
Airborn Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.69
Manufacturer Series
M55302/58
连接器类型
板连接器
类型
Driver Bit
大小
SL8
总长度
89 mm
达到SVHC
compliant
M55302/58-E60Y-13拓展信息








哦! 它是空的。