M55302/58-F20Y/36详情
AirBorn M55302/58-F20Y/36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
M55302/58
Risk Rank
5.69
Ihs Manufacturer
AIRBORN INC
Part Life Cycle Code
活跃
Manufacturer
Airborn Inc
Manufacturer Part Number
M55302/58-F20Y-36
连接器类型
板连接器
达到SVHC
compliant
0个相似型号
M55302/58-F20Y/36拓展信息








哦! 它是空的。