M55302/58-F44Y/33详情
AirBorn M55302/58-F44Y/33重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SDS015-030-V
Approvals
CSA, UL
Wire Size
22-16 AWG
Manufacturer
Entrelec
Insulation Materials
Vinyl (PVC)
颜色
Red
端子类型
Spade - Short Spring
线缆规格(AWG)
22 AWG, 21 AWG, 20 AWG, 19 AWG, 18 AWG, 17 AWG, 16 AWG
螺柱尺寸
5
绝缘的
Insulated
M55302/58-F44Y/33拓展信息








哦! 它是空的。