M55302/58LA30X详情
AirBorn M55302/58LA30X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2SC791OR
Manufacturer
Miscellaneous
Factory Pack QuantityFactory Pack Quantity
1
Brand
AirBorn
RoHS
Details
Contact Finish Mating
GOLD OVER NICKEL (150)
Number of Rows Loaded
2
Part Life Cycle Code
活跃
Ihs Manufacturer
AIRBORN INC
Risk Rank
5.66
Manufacturer Series
M55302/58
系列
M55302
JESD-609代码
e4
连接器类型
板连接器
附加功能
STANDARD: MIL-DTL-55302, PANEL MOUNTABLE
子类别
MIL-Spec / MIL-Type
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
GOLD OVER NICKEL (150)
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
M55302/58LA30X拓展信息
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn
AirBorn








哦! 它是空的。